1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Cap Ceramic Single Suppression X1/Y2 0.001uF 440VAC/300VAC Y5U 20% (10 X 5mm) Radial 7.5mm 125°C T/R Product overview: WKO102MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO102MCPCRAKR can be used for catalog matching and distributor lookup.
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES
CAP CER 1000PF 440VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-WKO102MCPCRAKRCT-ND | 60-WKO102MCPCRAKR | 69AH3799 | WKO102MCPCRAKR |
| Product Name | Ceramic Capacitors | 0.001uF Capacitor | Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts |