Vishay Intertechnology, Inc. Ceramic Capacitors WKO101MCPSTAKR

Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO101MCPSTAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO101MCPSTAKR-ND
Ceramic Capacitors WKO101MCPSTAKR-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay - 70K6282 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay
70K6282
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay 70K6282
WKO X440Y300VAC 100PF ±20% K1500 e3

WKO X440Y300VAC 100PF ±20% K1500 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO101MCPSTAKR-ND 70K6282
Product Name Ceramic Capacitors Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details