Vishay Intertechnology, Inc. Ceramic Capacitors WKO101MCPSAHKR

Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO101MCPSAHKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO101MCPSAHKR-ND
Ceramic Capacitors WKO101MCPSAHKR-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay - 70K6279 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay
70K6279
Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay 70K6279
WKO X440Y300VAC 100PF ±20% K1500 e3

WKO X440Y300VAC 100PF ±20% K1500 e3

Supplier's Site
Ceramic Capacitors - WKO101MCPSAHKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO101MCPSAHKR
Ceramic Capacitors WKO101MCPSAHKR
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO101MCPSAHKR-ND 70K6279 WKO101MCPSAHKR
Product Name Ceramic Capacitors Wko X440Y300Vac 100Pf ±20% K1500 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers