Vishay Intertechnology, Inc. Ceramic Capacitors WKO101MCPCF0KR

Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO101MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO101MCPCF0KR-ND
Ceramic Capacitors WKO101MCPCF0KR-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay - 70K6275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay
70K6275
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay 70K6275
Capacitor,Ceramic,10 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,100pF,20-% Tol,20+% Tol

Supplier's Site
Ceramic Capacitors - WKO101MCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO101MCPCF0KR
Ceramic Capacitors WKO101MCPCF0KR
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO101MCPCF0KR-ND 70K6275 WKO101MCPCF0KR
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers