Vishay Intertechnology, Inc. Through Hole Resistors WK80922004702J5C00

Description
47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet
Description
47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-WK80922004702J5C00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WK80922004702J5C00CT-ND
Through Hole Resistors 749-WK80922004702J5C00CT-ND
47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 749-WK80922004702J5C00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WK80922004702J5C00TB-ND
Through Hole Resistors 749-WK80922004702J5C00TB-ND
47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

47 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-WK80922004702J5C00CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers