Vishay Intertechnology, Inc. Ceramic Capacitors WI140266WQ75236BJ1

Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WI140266WQ75236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WI140266WQ75236BJ1-ND
Ceramic Capacitors WI140266WQ75236BJ1-ND
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WI140266WQ75236BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 22500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers