8 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES, 0R008, 20W, CURRENT SENSE, 3939 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-WFPB39398L000FEBTR-ND | 42AK5569 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R008, 20W, Current Sense, 3939 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | PFC10 | |
| Resistance Range | 0.0080 ohms |