Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFPB39396L000FEB

Description
6 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFPB39396L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFPB39396L000FEBTR-ND
Chip Resistor - Surface Mount 541-WFPB39396L000FEBTR-ND
6 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R006, 20W, Current Sense, 3939 Rohs Compliant Vishay - 42AK5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 20W, Current Sense, 3939 Rohs Compliant Vishay
42AK5567
Res, 0R006, 20W, Current Sense, 3939 Rohs Compliant Vishay 42AK5567
RES, 0R006, 20W, CURRENT SENSE, 3939 ROHS COMPLIANT: YES

RES, 0R006, 20W, CURRENT SENSE, 3939 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFPB39396L000FEBTR-ND 42AK5567
Product Name Chip Resistor - Surface Mount Res, 0R006, 20W, Current Sense, 3939 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging PFC10
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details