Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R5000FEA

Description
500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10290-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10290-6-ND
Chip Resistor - Surface Mount 541-10290-6-ND
500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10290-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10290-1-ND
Chip Resistor - Surface Mount 541-10290-1-ND
500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10290-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10290-2-ND
Chip Resistor - Surface Mount 541-10290-2-ND
500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Fixed Resistor, Product overview: WFMB2512R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R5000FEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Product overview: WFMB2512R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1338424-WFMB2512R5000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338424-WFMB2512R5000FEA
Resistors - Chip Resistor - Surface Mount 1338424-WFMB2512R5000FEA
Win Source Part Number: 1338424-WFMB2512R500 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WFM Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1338424-WFMB2512R5000FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WFM
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WFMB2512R5000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMB2512R5000FEA
Resistors - Chip Resistor - Surface Mount WFMB2512R5000FEA
RES 0.5 OHM 3.0 W 1% 2512 SMD

RES 0.5 OHM 3.0 W 1% 2512 SMD

Supplier's Site
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay
98AC4640
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay 98AC4640
RES, 0R5, 3W, 2512, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R5, 3W, 2512, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay
01AH9860
Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay 01AH9860
RES, 0R5, 3W, 2512, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R5, 3W, 2512, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R - 873-WFMB2512R5000FEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R
873-WFMB2512R5000FEA
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R 873-WFMB2512R5000FEA
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R

Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10290-6-ND 52-WFMB2512R5000FEA 1338424-WFMB2512R5000FEA WFMB2512R5000FEA 98AC4640 873-WFMB2512R5000FEA
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R5, 3W, 2512, Metal Plate; Resistance Vishay Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalFilm MetalFilm MetalFilm MetalAlloy MetalFilm; Metal Film
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details