Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R4700FEA

Description
470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10289-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10289-1-ND
Chip Resistor - Surface Mount 541-10289-1-ND
470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10289-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10289-6-ND
Chip Resistor - Surface Mount 541-10289-6-ND
470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10289-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10289-2-ND
Chip Resistor - Surface Mount 541-10289-2-ND
470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1339295-WFMB2512R4700FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339295-WFMB2512R4700FEA
Resistors - Chip Resistor - Surface Mount 1339295-WFMB2512R4700FEA
Win Source Part Number: 1339295-WFMB2512R470 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WFM Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1339295-WFMB2512R4700FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WFM
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WFMB2512R4700FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMB2512R4700FEA
Resistors - Chip Resistor - Surface Mount WFMB2512R4700FEA
RES 0.47 OHM 3.0 W 1% 2512 SMD

RES 0.47 OHM 3.0 W 1% 2512 SMD

Supplier's Site
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay
01AH9859
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay 01AH9859
RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay
98AC4622
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay 98AC4622
RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay - 32AH7142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay
32AH7142
Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay 32AH7142
RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R47, 3W, 2512, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10289-1-ND 1339295-WFMB2512R4700FEA WFMB2512R4700FEA 01AH9859 32AH7142
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay Res, 0R47, 3W, 2512, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details