400 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
400 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
400 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
RES, 0R4, 3W, 2512, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes
RES, 0R4, 3W, 2512, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1880604 | 1880733P | 541-10288-6-ND | 01AH9858 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 0R4, 3W, 2512, Metal Plate; Resistance Vishay |
| Technology / Construction | MetalAlloy; Metal Strip | MetalAlloy; Metal Strip | MetalFilm | MetalAlloy |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | ||
| Resistance Range | 0.4000 ohms | 0.4000 ohms | 0.4000 ohms | |
| Power Rating | 3 watts | 3 watts | 3 watts |