Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R3300FEA

Description
330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10287-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10287-2-ND
Chip Resistor - Surface Mount 541-10287-2-ND
330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10287-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10287-6-ND
Chip Resistor - Surface Mount 541-10287-6-ND
330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10287-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10287-1-ND
Chip Resistor - Surface Mount 541-10287-1-ND
330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
3 W 4 W Resistor - 52-WFMB2512R3300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 W 4 W Resistor
52-WFMB2512R3300FEA
3 W 4 W Resistor 52-WFMB2512R3300FEA
Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R3300FEA can be used for catalog matching and distributor lookup.

Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R3300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay
01AH9857
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay 01AH9857
RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay
98AC4538
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay 98AC4538
RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay - 32AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay
32AH7140
Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay 32AH7140
RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R33, 3W, 2512, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10287-2-ND 52-WFMB2512R3300FEA 01AH9857 32AH7140
Product Name Chip Resistor - Surface Mount 3 W 4 W Resistor Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay Res, 0R33, 3W, 2512, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Plate MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2ER12JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR39GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details