Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R2500FEA

Description
WFMB2512 .25 1% NICR EA E3
Request a Quote Datasheet
Description
WFMB2512 .25 1% NICR EA E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFMB2512R2500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFMB2512R2500FEATR-ND
Chip Resistor - Surface Mount 541-WFMB2512R2500FEATR-ND
WFMB2512 .25 1% NICR EA E3

WFMB2512 .25 1% NICR EA E3

Buy Now Datasheet
Res 0.25 Ohm 3.0 W 1% 2512 Smd Vishay - 98AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Res 0.25 Ohm 3.0 W 1% 2512 Smd Vishay
98AC4490
Res 0.25 Ohm 3.0 W 1% 2512 Smd Vishay 98AC4490
RES 0.25 OHM 3.0 W 1% 2512 SMD

RES 0.25 OHM 3.0 W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFMB2512R2500FEATR-ND 98AC4490
Product Name Chip Resistor - Surface Mount Res 0.25 Ohm 3.0 W 1% 2512 Smd Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details