Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R2200FEA

Description
220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10286-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10286-6-ND
Chip Resistor - Surface Mount 541-10286-6-ND
220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10286-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10286-2-ND
Chip Resistor - Surface Mount 541-10286-2-ND
220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10286-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10286-1-ND
Chip Resistor - Surface Mount 541-10286-1-ND
220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

220 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay
01AH9856
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay 01AH9856
RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay
98AC4472
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay 98AC4472
RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay - 32AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay
32AH7139
Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay 32AH7139
RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R22, 3W, 2512, METAL PLATE; Resistance:0.22ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10286-6-ND 01AH9856 32AH7139
Product Name Chip Resistor - Surface Mount Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay Res, 0R22, 3W, 2512, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers