Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R1000FEA

Description
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10284-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10284-2-ND
Chip Resistor - Surface Mount 541-10284-2-ND
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10284-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10284-1-ND
Chip Resistor - Surface Mount 541-10284-1-ND
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10284-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10284-6-ND
Chip Resistor - Surface Mount 541-10284-6-ND
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
3 W 4 W Resistor - 52-WFMB2512R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 W 4 W Resistor
52-WFMB2512R1000FEA
3 W 4 W Resistor 52-WFMB2512R1000FEA
Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R1000FEA can be used for catalog matching and distributor lookup.

Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1880691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880691P
Surface Mount Resistors 1880691P
Vishay WFMB2512R1000FEA

Vishay WFMB2512R1000FEA

Supplier's Site
Surface Mount Resistors - 1880600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880600
Surface Mount Resistors 1880600
Vishay WFMB2512R1000FEA

Vishay WFMB2512R1000FEA

Supplier's Site
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay
01AH9854
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay 01AH9854
RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay
98AC4400
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay 98AC4400
RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay - 32AH7137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay
32AH7137
Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay 32AH7137
RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R1, 3W, 2512, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WFMB2512R1000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMB2512R1000FEA
Resistors - Chip Resistor - Surface Mount WFMB2512R1000FEA
RES 0.1 OHM 3.0 W 1% 2512 SMD

RES 0.1 OHM 3.0 W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10284-2-ND 52-WFMB2512R1000FEA 1880691P 1880600 01AH9854 32AH7137 WFMB2512R1000FEA
Product Name Chip Resistor - Surface Mount 3 W 4 W Resistor Surface Mount Resistors Surface Mount Resistors Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay Res, 0R1, 3W, 2512, Metal Plate; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Plate MetalAlloy; Metal Strip MetalAlloy; Metal Strip MetalAlloy MetalFilm
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers