Vishay Precision Group Chip Resistor - Surface Mount WFMB2512R0500FEA

Description
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10282-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10282-1-ND
Chip Resistor - Surface Mount 541-10282-1-ND
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10282-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10282-6-ND
Chip Resistor - Surface Mount 541-10282-6-ND
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10282-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10282-2-ND
Chip Resistor - Surface Mount 541-10282-2-ND
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
3 W 4 W Resistor - 52-WFMB2512R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 W 4 W Resistor
52-WFMB2512R0500FEA
3 W 4 W Resistor 52-WFMB2512R0500FEA
Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R0500FEA can be used for catalog matching and distributor lookup.

Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2512R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1339832-WFMB2512R0500FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339832-WFMB2512R0500FEA
Resistors - Chip Resistor - Surface Mount 1339832-WFMB2512R0500FEA
Win Source Part Number: 1339832-WFMB2512R050 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WFM Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1339832-WFMB2512R0500FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WFM
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Resistor - 127746546 - Radwell International
Willingboro, NJ, United States
Resistor
127746546
Resistor 127746546
RESISTOR, SURFACE MOUNT, CURRENT SENSE, .05 OHM, 3W, 1%, 2512 (6432 METRIC). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SURFACE MOUNT, CURRENT SENSE, .05 OHM, 3W, 1%, 2512 (6432 METRIC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay
01AH9852
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay 01AH9852
RES, 0R05, 3W, 2512, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R05, 3W, 2512, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay - 98AC4100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay
98AC4100
Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay 98AC4100
RES, 0R05, 3W, 2512, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R05, 3W, 2512, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10282-1-ND 52-WFMB2512R0500FEA 1339832-WFMB2512R0500FEA 127746546 01AH9852
Product Name Chip Resistor - Surface Mount 3 W 4 W Resistor Resistors - Chip Resistor - Surface Mount Resistor Res, 0R05, 3W, 2512, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Plate MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers