Vishay Precision Group Surface Mount Resistors WFMB2512R0330FEA

Description
Vishay WFMB2512R0330FEA
Request a Quote Datasheet
Description
Vishay WFMB2512R0330FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1880597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880597
Surface Mount Resistors 1880597
Vishay WFMB2512R0330FEA

Vishay WFMB2512R0330FEA

Supplier's Site
Surface Mount Resistors - 1880668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880668
Surface Mount Resistors 1880668
Vishay WFMB2512R0330FEA

Vishay WFMB2512R0330FEA

Supplier's Site
Surface Mount Resistors - 1880668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880668P
Surface Mount Resistors 1880668P
Vishay WFMB2512R0330FEA

Vishay WFMB2512R0330FEA

Supplier's Site
Chip Resistor - Surface Mount - 541-10281-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10281-6-ND
Chip Resistor - Surface Mount 541-10281-6-ND
33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10281-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10281-2-ND
Chip Resistor - Surface Mount 541-10281-2-ND
33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10281-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10281-1-ND
Chip Resistor - Surface Mount 541-10281-1-ND
33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

33 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay - 98AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay
98AC3998
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay 98AC3998
RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay
01AH9851
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay 01AH9851
RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay - 32AH7134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay
32AH7134
Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay 32AH7134
RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R033, 3W, 2512, METAL PLATE; Resistance:0.033ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1880597 1880668P 541-10281-6-ND 98AC3998 32AH7134
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay Res, 0R033, 3W, 2512, Metal Plate; Resistance Vishay
Technology / Construction MetalAlloy; Metal Strip MetalAlloy; Metal Strip MetalFilm MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details