Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R5000FEA

Description
500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10280-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10280-2-ND
Chip Resistor - Surface Mount 541-10280-2-ND
500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10280-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10280-1-ND
Chip Resistor - Surface Mount 541-10280-1-ND
500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10280-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10280-6-ND
Chip Resistor - Surface Mount 541-10280-6-ND
500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

500 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
3 W 4 W Resistor - 52-WFMB2010R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 W 4 W Resistor
52-WFMB2010R5000FEA
3 W 4 W Resistor 52-WFMB2010R5000FEA
Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2010R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2010R5000FEA can be used for catalog matching and distributor lookup.

Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMB2010R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2010R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay
01AH9850
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay 01AH9850
RES, 0R5, 2W, 2010, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R5, 2W, 2010, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay
98AC3992
Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay 98AC3992
RES, 0R5, 2W, 2010, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R5, 2W, 2010, METAL PLATE; Resistance:0.5ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10280-2-ND 52-WFMB2010R5000FEA 01AH9850
Product Name Chip Resistor - Surface Mount 3 W 4 W Resistor Res, 0R5, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Plate MetalAlloy
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED33L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details