Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R4000FEA

Description
400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10278-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10278-2-ND
Chip Resistor - Surface Mount 541-10278-2-ND
400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10278-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10278-1-ND
Chip Resistor - Surface Mount 541-10278-1-ND
400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10278-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10278-6-ND
Chip Resistor - Surface Mount 541-10278-6-ND
400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

400 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay
98AC3932
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay 98AC3932
RES, 0R4, 2W, 2010, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R4, 2W, 2010, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay
01AH9848
Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay 01AH9848
RES, 0R4, 2W, 2010, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R4, 2W, 2010, METAL PLATE; Resistance:0.4ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10278-2-ND 98AC3932
Product Name Chip Resistor - Surface Mount Res, 0R4, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR36FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details