Vishay Precision Group Surface Mount Resistors WFMB2010R2500FEA

Description
Vishay WFMB2010R2500FEA
Request a Quote Datasheet
Description
Vishay WFMB2010R2500FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1880589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880589
Surface Mount Resistors 1880589
Vishay WFMB2010R2500FEA

Vishay WFMB2010R2500FEA

Supplier's Site
Surface Mount Resistors - 1880717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880717
Surface Mount Resistors 1880717
Vishay WFMB2010R2500FEA

Vishay WFMB2010R2500FEA

Supplier's Site
Surface Mount Resistors - 1880717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880717P
Surface Mount Resistors 1880717P
Vishay WFMB2010R2500FEA

Vishay WFMB2010R2500FEA

Supplier's Site
Chip Resistor - Surface Mount - 541-10276-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10276-1-ND
Chip Resistor - Surface Mount 541-10276-1-ND
250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10276-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10276-6-ND
Chip Resistor - Surface Mount 541-10276-6-ND
250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10276-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10276-2-ND
Chip Resistor - Surface Mount 541-10276-2-ND
250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

250 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay
98AC3842
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay 98AC3842
RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay
01AH9846
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay 01AH9846
RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

Supplier's Site
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay
32AH7129
Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay 32AH7129
RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R25, 2W, 2010, METAL PLATE; Resistance:0.25ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WFMB2010R2500FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMB2010R2500FEA
Resistors - Chip Resistor - Surface Mount WFMB2010R2500FEA
RES 0.25 OHM 2.0 W 1% 2010 SMD

RES 0.25 OHM 2.0 W 1% 2010 SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1880589 1880717P 541-10276-1-ND 98AC3842 01AH9846 32AH7129 WFMB2010R2500FEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R25, 2W, 2010, Metal Plate; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalAlloy; Metal Strip MetalAlloy; Metal Strip MetalFilm MetalAlloy MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010 2010; 2010 (5025 Metric)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details