Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R2000FEA

Description
200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10275-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10275-2-ND
Chip Resistor - Surface Mount 541-10275-2-ND
200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10275-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10275-6-ND
Chip Resistor - Surface Mount 541-10275-6-ND
200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10275-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10275-1-ND
Chip Resistor - Surface Mount 541-10275-1-ND
200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

200 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor - 137798578 - Radwell International
Willingboro, NJ, United States
Resistor
137798578
Resistor 137798578
(PRICE/TC) RES 0.2 OHM 2.0 W 1% 2010 SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RES 0.2 OHM 2.0 W 1% 2010 SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay
98AC3812
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay 98AC3812
RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay
01AH9845
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay 01AH9845
RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

Supplier's Site
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay
32AH7128
Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay 32AH7128
RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R2, 2W, 2010, METAL PLATE; Resistance:0.2ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10275-2-ND 137798578 98AC3812 01AH9845 32AH7128
Product Name Chip Resistor - Surface Mount Resistor Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R2, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details