Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R1500FEA

Description
150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10274-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10274-6-ND
Chip Resistor - Surface Mount 541-10274-6-ND
150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10274-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10274-2-ND
Chip Resistor - Surface Mount 541-10274-2-ND
150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10274-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10274-1-ND
Chip Resistor - Surface Mount 541-10274-1-ND
150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

150 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Surface Mount Resistors - 1880587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880587
Surface Mount Resistors 1880587
Vishay WFMB2010R1500FEA

Vishay WFMB2010R1500FEA

Supplier's Site
Surface Mount Resistors - 1880697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880697P
Surface Mount Resistors 1880697P
Vishay WFMB2010R1500FEA

Vishay WFMB2010R1500FEA

Supplier's Site
Surface Mount Resistors - 1880697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880697
Surface Mount Resistors 1880697
Vishay WFMB2010R1500FEA

Vishay WFMB2010R1500FEA

Supplier's Site
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay
98AC3782
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay 98AC3782
RES, 0R15, 2W, 2010, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R15, 2W, 2010, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay
01AH9844
Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay 01AH9844
RES, 0R15, 2W, 2010, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R15, 2W, 2010, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10274-6-ND 1880587 1880697P 98AC3782
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 0R15, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy; Metal Strip MetalAlloy; Metal Strip MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details