The Vishay 0R1, 2W, 2010 Metal Plate Resistor is designed for current sensing applications and features a resistance value of 0.1 ohm with a tolerance of ±1%. It operates within a temperature range of -65°C to +170°C and has a low thermal EMF of less than 3 OºV/°C. The resistor is constructed from a solid metal manganese-copper or nickel-chromium-alum
Fixed Resistor, Product overview: WFMB2010R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2010R1000FEA can be used for catalog matching and distributor lookup.
100 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
100 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
100 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Win Source Part Number: 1047394-WFMB2010R100
Category: Resistors>Chip Resistor - Surface Mount
Series: WFM
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10273-6,541-1027
RES, 0R1, 2W, 2010, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes
RES, 0R1, 2W, 2010, METAL PLATE; Resistance:0.1ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Temperature Coefficient:± 50ppm/°CRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WFMB2010R1000FEA | 541-10273-6-ND | 1047394-WFMB2010R1000FEA | 01AH9843 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 0R1, 2W, 2010, Metal Plate; Resistance Vishay |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalAlloy |