Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R0600FEA

Description
60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10271-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10271-6-ND
Chip Resistor - Surface Mount 541-10271-6-ND
60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10271-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10271-1-ND
Chip Resistor - Surface Mount 541-10271-1-ND
60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10271-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10271-2-ND
Chip Resistor - Surface Mount 541-10271-2-ND
60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

60 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay
01AH9841
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay 01AH9841
RES, 0R06, 2W, 2010, METAL PLATE; Resistance:0.06ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R06, 2W, 2010, METAL PLATE; Resistance:0.06ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay
98AC3512
Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay 98AC3512
RES, 0R06, 2W, 2010, METAL PLATE; Resistance:0.06ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R06, 2W, 2010, METAL PLATE; Resistance:0.06ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10271-6-ND 01AH9841
Product Name Chip Resistor - Surface Mount Res, 0R06, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR43GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers