Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R0500FEA

Description
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10270-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10270-2-ND
Chip Resistor - Surface Mount 541-10270-2-ND
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10270-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10270-1-ND
Chip Resistor - Surface Mount 541-10270-1-ND
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10270-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10270-6-ND
Chip Resistor - Surface Mount 541-10270-6-ND
50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

50 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay
01AH9840
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay 01AH9840
RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay
98AC3452
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay 98AC3452
RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay
32AH7123
Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay 32AH7123
RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R05, 2W, 2010, METAL PLATE; Resistance:0.05ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10270-2-ND 01AH9840 32AH7123
Product Name Chip Resistor - Surface Mount Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R05, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details