Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R0390FEA

Description
39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10269-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10269-1-ND
Chip Resistor - Surface Mount 541-10269-1-ND
39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10269-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10269-6-ND
Chip Resistor - Surface Mount 541-10269-6-ND
39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10269-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10269-2-ND
Chip Resistor - Surface Mount 541-10269-2-ND
39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

39 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay
01AH9839
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay 01AH9839
RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

Supplier's Site
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay
98AC3386
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay 98AC3386
RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay
32AH7122
Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay 32AH7122
RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R039, 2W, 2010, METAL PLATE; Resistance:0.039ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10269-1-ND 01AH9839 98AC3386 32AH7122
Product Name Chip Resistor - Surface Mount Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R039, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details