25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
RES, 0R025, 3W, 2512, METAL PLATE; Resistance:0.025ohm;
RES, 0R025, 3W, 2512, METAL PLATE; Resistance:0.025ohm;
RES, 0R025, 3W, 2512, METAL PLATE; Resistance:0.025ohm;
RES 0.025 OHM 3.0 W 1% 2512 SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-10294-6-ND | 01AH9838 | 32AH7121 | WFMA2512R0250FEA |
| Product Name | Chip Resistor - Surface Mount | Res, 0R025, 3W, 2512, Metal Plate; Resistance Vishay | Res, 0R025, 3W, 2512, Metal Plate; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalFilm | MetalAlloy | MetalFilm | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |