20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Fixed Resistor, Product overview: WFMA2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMA2512R0200FEA can be used for catalog matching and distributor lookup.
RES, 0R02, 3W, 2512, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes
RES, 0R02, 3W, 2512, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes
RES 0.02 OHM 3.0 W 1% 2512 SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-10293-2-ND | 52-WFMA2512R0200FEA | 98AC3272 | WFMA2512R0200FEA |
| Product Name | Chip Resistor - Surface Mount | Resistor | Res, 0R02, 3W, 2512, Metal Plate; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalFilm | MetalAlloy | MetalFilm | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | ||
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |