Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFMA2512R0150FEA

Description
15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFMA2512R0150FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFMA2512R0150FEACT-ND
Chip Resistor - Surface Mount 541-WFMA2512R0150FEACT-ND
15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFMA2512R0150FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFMA2512R0150FEATR-ND
Chip Resistor - Surface Mount 541-WFMA2512R0150FEATR-ND
15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFMA2512R0150FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFMA2512R0150FEADKR-ND
Chip Resistor - Surface Mount 541-WFMA2512R0150FEADKR-ND
15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

15 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WFMA2512R0150FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMA2512R0150FEA
Resistors - Chip Resistor - Surface Mount WFMA2512R0150FEA
WFMA2512 .015 1% CUMN EA E3

WFMA2512 .015 1% CUMN EA E3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 541-WFMA2512R0150FEACT-ND WFMA2512R0150FEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - A138570TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details