Vishay Precision Group Chip Resistor - Surface Mount WFMA2512R0100FEA

Description
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10292-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10292-1-ND
Chip Resistor - Surface Mount 541-10292-1-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10292-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10292-2-ND
Chip Resistor - Surface Mount 541-10292-2-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10292-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10292-6-ND
Chip Resistor - Surface Mount 541-10292-6-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WFMA2512R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WFMA2512R0100FEA
Chip Resistor - Surface Mount WFMA2512R0100FEA
RES 0.01 OHM 3.0 W 1% 2512 SMD

RES 0.01 OHM 3.0 W 1% 2512 SMD

Supplier's Site Datasheet
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay - 98AC3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay
98AC3212
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay 98AC3212
RES, 0R01, 3W, 2512, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R01, 3W, 2512, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay - 01AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay
01AH9836
Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay 01AH9836
RES, 0R01, 3W, 2512, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R01, 3W, 2512, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-10292-1-ND WFMA2512R0100FEA 98AC3212
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R01, 3W, 2512, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details