The Vishay WFM series resistor, specifically the 0R025 model in a 2010 package, is designed for current sensing applications with a resistance value of 0.025 ohms and a power rating of 2 watts. It features a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C, ensuring stable performance across a wide temperature range of -65°C to +170°C. The resistor is constructed from a solid metal manganese-copper alloy, providing low inductance values between 0.5 nH and 5 nH, which contributes to excellent frequency response up to 50 MHz. It is AEC-Q200 qualified, making it suitable for automotive applications. The device is available in tape and reel packaging, facilitating automated assembly processes. This resistor is RoHS compliant, aligning with environmental standards.
25 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
25 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
25 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Combine High Power and Wide Resistance Range for Better Accuracy. Devices Feature High 3 W and 4 W Power Ratings and Resistance Range from 10 mΩ to 500 mΩ Product overview: WFMA2010R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W, 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, 4 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMA2010R0250FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1042019-WFMA2010R025
Category: Resistors>Chip Resistor - Surface Mount
Series: WFM
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10267-6,541-1026
RES, 0R025, 2W, 2010, METAL PLATE; Resistance:0.025ohm;
RES, 0R025, 2W, 2010, METAL PLATE; Resistance:0.025ohm;
RES, 0R025, 2W, 2010, METAL PLATE; Resistance:0.025ohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10267-2-ND | 52-WFMA2010R0250FEA | 1042019-WFMA2010R0250FEA | 01AH9833 | 32AH7116 |
| Product Name | Chip Resistor - Surface Mount | 3 W 4 W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 0R025, 2W, 2010, Metal Plate; Resistance Vishay | Res, 0R025, 2W, 2010, Metal Plate; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||||
| Technology / Construction | MetalFilm | Metal Plate | MetalFilm | MetalAlloy | |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] | 2010 | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |