Vishay Precision Group Chip Resistor - Surface Mount WFMA2010R0200FEA

Description
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10266-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10266-2-ND
Chip Resistor - Surface Mount 541-10266-2-ND
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10266-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10266-6-ND
Chip Resistor - Surface Mount 541-10266-6-ND
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10266-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10266-1-ND
Chip Resistor - Surface Mount 541-10266-1-ND
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay
98AC3104
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay 98AC3104
RES, 0R02, 2W, 2010, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R02, 2W, 2010, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay
01AH9832
Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay 01AH9832
RES, 0R02, 2W, 2010, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R02, 2W, 2010, METAL PLATE; Resistance:0.02ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WFMA2010R0200FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMA2010R0200FEA
Resistors - Chip Resistor - Surface Mount WFMA2010R0200FEA
RES 0.02 OHM 2.0 W 1% 2010 SMD

RES 0.02 OHM 2.0 W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-10266-2-ND 98AC3104 WFMA2010R0200FEA
Product Name Chip Resistor - Surface Mount Res, 0R02, 2W, 2010, Metal Plate; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy MetalFilm
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details