10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
RES, 0R01, 2W, 2010, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes
RES, 0R01, 2W, 2010, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes
RES, 0R01, 2W, 2010, METAL PLATE; Resistance:0.01ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes
RES 0.01 OHM 2.0 W 1% 2010 SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1880576 | 1880671P | 541-10264-6-ND | 01AH9830 | 98AC3044 | 32AH7113 | WFMA2010R0100FEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 0R01, 2W, 2010, Metal Plate; Resistance Vishay | Res, 0R01, 2W, 2010, Metal Plate; Resistance Vishay | Res, 0R01, 2W, 2010, Metal Plate; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalAlloy; Metal Strip | MetalAlloy; Metal Strip | MetalFilm | MetalAlloy | MetalFilm | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | 2010 | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts |