Vishay Precision Group Chip Resistor - Surface Mount WFMA20105L000FEA

Description
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10263-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10263-2-ND
Chip Resistor - Surface Mount 541-10263-2-ND
5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

5 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay
01AH9835
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay 01AH9835
RES, 0R005, 2W, 2010, METAL PLATE; Resistance:0.005ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R005, 2W, 2010, METAL PLATE; Resistance:0.005ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay
98AC3182
Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay 98AC3182
RES, 0R005, 2W, 2010, METAL PLATE; Resistance:0.005ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R005, 2W, 2010, METAL PLATE; Resistance:0.005ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10263-2-ND 01AH9835
Product Name Chip Resistor - Surface Mount Res, 0R005, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details