Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0612R0240FE66

Description
24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet
Description
24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0612R0240FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0612R0240FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0612R0240FE66TR-ND
24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0612R0240FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0612R0240FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0612R0240FE66CT-ND
24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R024, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay - 32AK3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
32AK3913
Res, 0R024, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay 32AK3913
RES, 0R024, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

RES, 0R024, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0612R0240FE66TR-ND 32AK3913
Product Name Chip Resistor - Surface Mount Res, 0R024, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details