Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0612R0200FE66

Description
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0612R0200FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0612R0200FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0612R0200FE66TR-ND
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0612R0200FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0612R0200FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0612R0200FE66CT-ND
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R02, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay - 32AK3911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
32AK3911
Res, 0R02, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay 32AK3911
RES, 0R02, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

RES, 0R02, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0612R0200FE66TR-ND 32AK3911
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details