Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP06127L000FE66

Description
7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP06127L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06127L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP06127L000FE66TR-ND
7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP06127L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06127L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP06127L000FE66CT-ND
7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R007, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay - 32AK3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
32AK3921
Res, 0R007, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay 32AK3921
RES, 0R007, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

RES, 0R007, 1%, 1W, METAL FOIL, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP06127L000FE66TR-ND 32AK3921
Product Name Chip Resistor - Surface Mount Res, 0R007, 1%, 1W, Metal Foil, 0612 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details