Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP06125L000FE66

Description
5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP06125L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06125L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP06125L000FE66CT-ND
5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP06125L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06125L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP06125L000FE66TR-ND
5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

5 mOhms ±1% 2W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R005, 1%, 2W, Metal Foil, 0612 Rohs Compliant Vishay - 32AK3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 2W, Metal Foil, 0612 Rohs Compliant Vishay
32AK3919
Res, 0R005, 1%, 2W, Metal Foil, 0612 Rohs Compliant Vishay 32AK3919
RES, 0R005, 1%, 2W, METAL FOIL, 0612 ROHS COMPLIANT: YES

RES, 0R005, 1%, 2W, METAL FOIL, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP06125L000FE66CT-ND 32AK3919
Product Name Chip Resistor - Surface Mount Res, 0R005, 1%, 2W, Metal Foil, 0612 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details