Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0603R0120FE66

Description
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0603R0120FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0120FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0603R0120FE66TR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0603R0120FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0120FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0603R0120FE66CT-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0603R0120FE66DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0120FE66DKR-ND
Chip Resistor - Surface Mount 541-WFCP0603R0120FE66DKR-ND
RES 0.012 OHM .5 W 1% 0603 SMD

RES 0.012 OHM .5 W 1% 0603 SMD

Buy Now Datasheet
Res, 0R012, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay - 32AK3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
32AK3892
Res, 0R012, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay 32AK3892
RES, 0R012, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

RES, 0R012, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0603R0120FE66TR-ND 32AK3892
Product Name Chip Resistor - Surface Mount Res, 0R012, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details