Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP06037L000FE66

Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP06037L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06037L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP06037L000FE66CT-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP06037L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06037L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP06037L000FE66TR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R007, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay - 32AK3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
32AK3904
Res, 0R007, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay 32AK3904
RES, 0R007, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

RES, 0R007, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP06037L000FE66CT-ND 32AK3904
Product Name Chip Resistor - Surface Mount Res, 0R007, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details