Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP05086L000FE66

Description
6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet
Description
6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP05086L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05086L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP05086L000FE66CT-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP05086L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05086L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP05086L000FE66TR-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

6 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R006, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay - 32AK3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
32AK3887
Res, 0R006, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay 32AK3887
RES, 0R006, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

RES, 0R006, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP05086L000FE66CT-ND 32AK3887
Product Name Chip Resistor - Surface Mount Res, 0R006, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details