Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP05085L000FE66

Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP05085L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05085L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP05085L000FE66CT-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP05085L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05085L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP05085L000FE66TR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

5 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R005, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay - 32AK3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
32AK3886
Res, 0R005, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay 32AK3886
RES, 0R005, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

RES, 0R005, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP05085L000FE66CT-ND 32AK3886
Product Name Chip Resistor - Surface Mount Res, 0R005, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details