Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0402R0470FE66

Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0402R0470FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0470FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0402R0470FE66CT-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0402R0470FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0470FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0402R0470FE66TR-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R047, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3868
Res, 0R047, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3868
RES, 0R047, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R047, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0402R0470FE66CT-ND 32AK3868
Product Name Chip Resistor - Surface Mount Res, 0R047, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details