Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0402R0100FE66

Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0402R0100FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0100FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0402R0100FE66TR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0402R0100FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0100FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0402R0100FE66CT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - WFCP0402R0100FE66 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WFCP0402R0100FE66
Chip Resistor - Surface Mount WFCP0402R0100FE66
RES 0.01 OHM .25 W 1% 0402 SMD

RES 0.01 OHM .25 W 1% 0402 SMD

Supplier's Site Datasheet
Res, 0R01, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3857
Res, 0R01, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3857
RES, 0R01, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R01, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-WFCP0402R0100FE66TR-ND WFCP0402R0100FE66 32AK3857
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R01, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details