9 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
RES, 0R009, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-WFCP04029L000FE66TR-ND | 32AK3877 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R009, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Resistance Range | 0.0090 ohms |