Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP04023L000FE66

Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP04023L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04023L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP04023L000FE66CT-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP04023L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04023L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP04023L000FE66TR-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

3 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R003, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3871
Res, 0R003, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3871
RES, 0R003, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R003, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP04023L000FE66CT-ND 32AK3871
Product Name Chip Resistor - Surface Mount Res, 0R003, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375485-SR731ETTPR430F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.4300 ohms
Tolerance 1 +/- %
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - RL73K2ER39JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details