Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0500FE66

Description
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0500FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0500FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0500FE66CT-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0500FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0500FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0500FE66TR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R05, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3952
Res, 0R05, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3952
RES, 0R05, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R05, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0500FE66CT-ND 32AK3952
Product Name Chip Resistor - Surface Mount Res, 0R05, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details