Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0430FE66

Description
43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0430FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0430FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0430FE66CT-ND
43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0430FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0430FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0430FE66TR-ND
43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

43 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0430FE66DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0430FE66DKR-ND
Chip Resistor - Surface Mount 541-WFC1206R0430FE66DKR-ND
RES 0.043 OHM 1.0 W 1% 1206 SMD

RES 0.043 OHM 1.0 W 1% 1206 SMD

Buy Now Datasheet
Res, 0R043, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R043, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3950
Res, 0R043, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3950
RES, 0R043, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R043, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0430FE66CT-ND 32AK3950
Product Name Chip Resistor - Surface Mount Res, 0R043, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details