Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0330FE66

Description
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0330FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0330FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0330FE66CT-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0330FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0330FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0330FE66TR-ND
33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R033, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3948
Res, 0R033, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3948
RES, 0R033, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R033, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0330FE66CT-ND 32AK3948
Product Name Chip Resistor - Surface Mount Res, 0R033, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
4 suppliers