Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0300FE66

Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0300FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0300FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0300FE66CT-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0300FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0300FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0300FE66TR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R03, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3947
Res, 0R03, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3947
RES, 0R03, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R03, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0300FE66CT-ND 32AK3947
Product Name Chip Resistor - Surface Mount Res, 0R03, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details